The LT3083IDF#TRPBF is a 3A adjustable low dropout linear regulator in a 12-lead 4mm × 4mm plastic DFN package with an exposed pad soldered to the PCB for thermal performance. It supports output voltages from 0V to 23V, programmed by a single resistor, and operates with a minimum 10µF ceramic capacitor. The device has a dropout voltage of 310mV, output noise of 40µV RMS, and operates over a junction temperature range of -40°C to 125°C. It includes current limiting and thermal protection, and can be paralleled with other units for higher current or heat spreading.
IC REG LINEAR POS ADJ 3A 12DFN Product overview: LT3083IDF#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3083IDF#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3083IDF#TRPBF |
| Product Name | 3A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.0 volts |
| IOUT | 3 amps |