The LT3083IDF#PBF is a 3A adjustable low dropout linear regulator in a 12-lead 4mm × 4mm plastic DFN package with an exposed pad for thermal performance. It operates from a 1.2V to 23V input, delivers an output adjustable down to 0V using a single resistor, and maintains a dropout voltage of 310mV. The device draws 50µA set pin current with 1% initial accuracy, limits current with foldback, and includes overtemperature protection. It is stable with a minimum 10µF ceramic output capacitor and meets the -40°C to 125°C operating temperature range. Paralleling is supported for higher current or heat spreading.
IC REG LINEAR POS ADJ 3A 12DFN Product overview: LT3083IDF#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3083IDF#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3083IDF#PBF |
| Product Name | 3A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 0.0 to 23 volts |
| IOUT | 3 amps |