The LT3083 is a 3A adjustable low dropout linear regulator capable of programming output voltage from 0V to 23V using a single resistor. It operates with a minimum 10µF ceramic capacitor and maintains stability without additional ESR. The LT3083EDF#TRPBF variant is housed in a 12-lead 4mm × 4mm DFN package with an exposed thermal pad, operating over a junction temperature range of -40°C to 125°C. It features 50µA set pin current with 1% initial accuracy, 40µV RMS output noise, 310mV dropout voltage, and includes current limiting and thermal protection. Output voltage is adjustable to 0V, and regulators may be paralleled for increased current or heat spreading.
IC REG LINEAR POS ADJ 3A 12DFN Product overview: LT3083EDF#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3083EDF#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3083EDF#TRPBF |
| Product Name | 3A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.0 to 23 volts |
| IOUT | 3 amps |