The LT3082ITS8#TRPBF is a 200mA low dropout linear regulator in an 8-lead plastic SOT-23 package, capable of output voltages adjustable down to 0V with a single resistor. It operates with input voltages from 1.2V to 40V, requires a minimum of 2.2μF ceramic output capacitor for stability, and maintains a typical output noise of 33μV RMS from 10Hz to 100kHz. The device includes reverse-battery and reverse-current protection, current limiting, and thermal shutdown. It is specified for operation over the -40°C to 125°C temperature range and features a 1% initial set pin current accuracy.
IC REG LIN POS ADJ 200MA TSOT23 Product overview: LT3082ITS8#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3082ITS8#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3082ITS8#TRPBF |
| Product Name | 200MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.0 volts |
| IOUT | 0.2000 amps |