The LT3082EDD#TRPBF is a 200mA low dropout linear regulator with an adjustable output down to 0V, stabilized by a minimum of 2.2μF ceramic capacitor. It operates over an input voltage range of 1.2V to 40V and uses a single resistor to set the output voltage. The device is housed in an 8-lead (3mm × 3mm) plastic DFN package and features reverse-battery and reverse-current protection, current limiting, and thermal shutdown. It meets the -40°C to 125°C operating temperature range for the E grade. Output noise is 33μV RMS (10Hz to 100kHz).
IC REG LINEAR POS ADJ 200MA 8DFN Product overview: LT3082EDD#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3082EDD#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3082EDD#TRPBF |
| Product Name | 200MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.0 to 38.5 volts |
| IOUT | 0.2000 amps |