The LT3081IR#PBF is a 1.5A low dropout linear regulator with a single resistor to set the output voltage from 0V to 34.5V, stable with or without input/output capacitors. It features output current monitoring (I_OUT/5000), junction temperature monitoring (1µA/°C), programmable current limit, and reverse-battery and reverse-current protection. The device is packaged in a 7-lead plastic DD-Pak, operates over a junction temperature range of -40°C to 125°C, and supports input voltages from 1.2V to 36V. Dropout voltage is 1.23V to 1.5V at 1.5A load, and the SET pin current has ±1% initial accuracy at 50µA.
IC REG LIN POS ADJ 1.5A 7DDPAK Product overview: LT3081IR#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3081IR#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3081IR#PBF |
| Product Name | 1.5A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 0.0 to 34.5 volts |
| IOUT | 1.5 amps |