The LT3081ET7#06PBF is a 1.5A adjustable low dropout linear regulator in a 7-lead plastic TO-220 package, designed for rugged industrial applications. It operates over an input voltage range of 1.2V to 36V and can adjust output voltage down to 0V using a single resistor. The regulator is stable with or without input and output capacitors, features output current and junction temperature monitoring, and includes reverse-battery and reverse-current protection. It supports a maximum junction temperature of 150°C, with a thermal resistance junction-to-ambient of 40°C/W. The device meets operating temperature requirements from -40°C to 150°C and has an indefinite short-circuit duration capability.
IC REG LIN POS ADJ 1.5A TO220-7 Product overview: LT3081ET7#06PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3081ET7#06PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3081ET7#06PBF |
| Product Name | 1.5A TO220 Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 0.0 to 34.5 volts |
| IOUT | 1.5 amps |