The LT3080IST is a 1.1A adjustable low dropout linear regulator in a 3-lead plastic SOT-223 package, capable of output voltages from 0V to 36V set by a single resistor. It operates with a minimum input voltage of 1.2V, achieves a dropout voltage of 350mV, and requires a minimum 2.2µF ceramic output capacitor for stability. The device offers 1% initial accuracy of the SET pin current, low output noise of 40µV RMS (10Hz to 100kHz), and includes current limiting and thermal protection. It is rated for operation from -40°C to 125°C.
IC REG LIN POS ADJ 1.1A SOT223-3 Product overview: LT3080IST from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3080IST can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-LT3080IST |
| Product Name | 1.1A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 0.0 volts |
| IOUT | 1.1 amps |