The LT3080EQ#PBF is a 1.1A adjustable low dropout linear regulator in a 5-lead DD-Pak package, designed for applications requiring high current, output adjustability down to 0V, and parallel operation for increased current or thermal spread. It operates from a 1.2V to 36V input, maintains a dropout voltage of 350mV, and programs output voltage with a single resistor using a 10µA reference current. The regulator is stable with a minimum 2.2µF ceramic output capacitor, has 40µV RMS output noise, and includes current limiting and thermal protection. It is AEC-Q100 qualified for automotive applications and operates from -40°C to 125°C.
IC REG LIN POS ADJ 1.1A 5DDPAK Product overview: LT3080EQ#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3080EQ#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-LT3080EQ#PBF |
| Product Name | 1.1A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 0.0 to 36 volts |
| IOUT | 1.1 amps |