The LT3080 is a 1.1A adjustable low dropout linear regulator that can be programmed to any output voltage from 0V to 36V using a single resistor. It operates with a minimum input voltage of 1.2V and maintains a dropout voltage of 350mV, excluding the SOT-223 package. Stable with a minimum 2.2µF ceramic output capacitor, it features low output noise of 40µV RMS (10Hz to 100kHz), 1% initial accuracy of the SET pin current, and current limiting with foldback and thermal protection. The LT3080EDD#TRPBF variant is packaged in an 8-lead (3mm × 3mm) plastic DFN with an exposed thermal pad that must be soldered to the PCB, and operates over the -40°C to 125°C temperature range. It is AEC-Q100 qualified for automotive applications.
IC REG LINEAR POS ADJ 1.1A 8DFN Product overview: LT3080EDD#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3080EDD#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3080EDD#TRPBF |
| Product Name | 1.1A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.0 to 36 volts |
| IOUT | 1.1 amps |