The LT3080-1 is a 1.1A adjustable low dropout linear regulator capable of output voltages from 0V to 36V, programmed by a single resistor. It features an internal ballast resistor for direct parallel operation without external trace resistors, operates with a minimum 2.2µF ceramic output capacitor, and maintains a dropout voltage of 350mV at full load. The device supports an input voltage range of 1.2V to 36V, has a load regulation of 48mV, and provides 40µV RMS output noise. It is offered in an 8-lead (3mm × 3mm) plastic DFN package with an exposed pad connected to the output, and is guaranteed for operation from -40°C to 125°C. Thermal and current limiting protections are integrated.
IC REG LINEAR POS ADJ 1.1A 8DFN Product overview: LT3080EDD-1#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3080EDD-1#TRPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3080EDD-1#TRPBF |
| Product Name | 1.1A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.0 to 36 volts |
| IOUT | 1.1 amps |