The LT3080EDD-1#PBF is a 1.1A adjustable low dropout linear regulator with an output voltage range from 0V to 36V, programmed by a single resistor. It operates with a minimum input voltage of 1.2V and maintains a dropout voltage of 350mV at 1.1A load current. The device is stable with a minimum 2.2µF ceramic output capacitor and features internal current limiting and thermal protection. It is available in an 8-lead (3mm × 3mm) plastic DFN package with an exposed pad connected to the output, which must be soldered to the PCB for thermal performance. The part operates over a junction temperature range of -40°C to 125°C and has an initial SET pin current accuracy of 1%. Output noise is 40µV RMS from 10Hz to 100kHz with a 10µF output capacitor.
IC REG LINEAR POS ADJ 1.1A 8DFN Product overview: LT3080EDD-1#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3080EDD-1#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3080EDD-1#PBF |
| Product Name | 1.1A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 0.0 to 36 volts |
| IOUT | 1.1 amps |