The LT3072 is a dual, low noise, 2.5A programmable output low dropout linear regulator with 80mV dropout voltage and 12µV RMS output noise. It features digitally selectable output voltages from 0.6V to 2.5V in 50mV or 100mV increments, ±1.25%/±1.5% output tolerance over load, line, and temperature, and programmable precision current limiting with ±7% accuracy. The device includes output current monitoring, analog margining over ±10%, VIOC control for upstream buck regulation, and integrated protection with UVLO, OVLO, and thermal shutdown. It is packaged in a 36-lead 4mm × 7mm QFN with an exposed thermal pad, operates from -40°C to 125°C, and requires a minimum of 10µF ceramic output capacitance per channel.
IC REG LINEAR POS ADJ 2.5A 36QFN Product overview: LT3072EUFF#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3072EUFF#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3072EUFF#PBF |
| Product Name | 2.5A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 0.6000 to 2.5 volts |