The LT3066IDE#TRPBF is a 500mA low dropout linear regulator with programmable current limit and active output discharge, part of the LT3066 series. It operates from 1.6V to 45V input and provides an adjustable output from 0.6V to 19V with ±2% output tolerance. The device is packaged in a 12-lead 4mm × 3mm DFN with an exposed pad connected to ground, requiring soldering to the PCB for thermal performance. It features a dropout voltage of 300mV at 500mA load, output noise of 25µV RMS (10Hz to 100kHz) with a 10nF reference capacitor, and a shutdown current under 3µA. The operating junction temperature range is -40°C to 125°C. Stability is achieved with a minimum 3.3µF ceramic output capacitor. The part includes power good flag, current limit foldback, reverse battery protection, and thermal shutdown. Input and output reverse current protection is integrated.
IC REG LIN POS ADJ 500MA 12DFN Product overview: LT3066IDE#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3066IDE#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3066IDE#TRPBF |
| Product Name | 500MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.6000 volts |
| IOUT | 0.5000 amps |