The LT3065MPMSE-5#TRPBF is a 500mA low dropout linear regulator with a fixed 5V output, designed for applications requiring stable power in battery-powered, automotive, and industrial systems. It operates from a 1.6V to 45V input range with a typical dropout voltage of 300mV. The device features a 25µV RMS low noise output, ±2% output tolerance across line, load, and temperature, and a Power Good flag. It is housed in a 12-lead plastic MSOP package and is AEC-Q100 qualified for automotive use. The operating junction temperature range is -55°C to 150°C, and it requires a minimum 3.3µF ceramic output capacitor for stability. Internal protection includes current foldback, thermal limiting, and reverse battery protection.
IC REG LINEAR 5V 500MA 12MSOP Product overview: LT3065MPMSE-5#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3065MPMSE-5#TR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3065MPMSE-5#TRPBF |
| Product Name | 5V 500MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 5 volts |
| IOUT | 0.5000 amps |