The LT3065MPMSE-5#PBF is a 500mA low dropout linear regulator with a fixed 5V output, designed for battery-powered, automotive, and industrial applications. It operates from a 1.6V to 45V input range and maintains a typical dropout voltage of 300mV. The device is housed in a 12-lead plastic MSOP package and is qualified to the AEC-Q100 standard for automotive applications. It features a power good flag, programmable precision current limit, soft-start via an external capacitor, and protection against reverse battery, thermal overload, and reverse current. The regulator is stable with a minimum 3.3µF ceramic output capacitor and has a shutdown current below 1µA. The operating junction temperature range extends from -55°C to 150°C.
IC REG LINEAR 5V 500MA 12MSOP Product overview: LT3065MPMSE-5#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3065MPMSE-5#PB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3065MPMSE-5#PBF |
| Product Name | 5V 500MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 5 volts |
| IOUT | 0.5000 amps |