The LT3065MPMSE-1.8#PBF is a 500mA low dropout linear regulator with a fixed 1.8V output, available in a 12-lead plastic MSOP package. It operates from a 1.6V to 45V input voltage range and maintains a typical dropout voltage of 300mV. The device features a programmable precision current limit accurate to ±10%, a power good flag, and operates with a minimum 3.3µF ceramic output capacitor. It includes foldback current limiting, thermal shutdown, and reverse battery protection, with an operating junction temperature range of -55°C to 150°C. The regulator is AEC-Q100 qualified for automotive applications and supports soft-start via a single external capacitor.
IC REG LINEAR 1.8V 500MA 12MSOP Product overview: LT3065MPMSE-1.8#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3065MPMSE-1.8#
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3065MPMSE-1.8#PBF |
| Product Name | 1.8V 500MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 1.8 volts |
| IOUT | 0.5000 amps |