The LT3065MPMSE-1.2#PBF is a 500mA low dropout linear regulator with a fixed 1.2V output, designed for battery-powered, automotive, and industrial systems. It operates from a 1.6V to 45V input and maintains a typical dropout voltage of 300mV. The device is packaged in a 12-lead plastic MSOP format with an operating junction temperature range of -55°C to 150°C. It features a power good flag, programmable current limit, 25µV RMS low noise, and stability with a minimum 3.3µF ceramic output capacitor. The regulator includes reverse battery, thermal limit, and reverse current protection. It is AEC-Q100 qualified for automotive applications.
IC REG LINEAR 1.2V 500MA 12MSOP Product overview: LT3065MPMSE-1.2#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3065MPMSE-1.2#
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3065MPMSE-1.2#PBF |
| Product Name | 1.2V 500MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 1.2 volts |
| IOUT | 0.5000 amps |