The LT3065MPDD#PBF is a 500mA low dropout linear regulator with an input voltage range of 1.6V to 45V, a dropout voltage of 300mV, and a programmable current limit accurate to ±10%. It features a power good flag, low output noise of 25µV RMS (10Hz to 100kHz), and stable operation with as little as 3.3µF of ceramic output capacitance. The device is housed in a 10-lead 3mm × 3mm plastic DFN package with an exposed thermal pad soldered to the PCB. It is AEC-Q100 qualified and operates over a junction temperature range of -55°C to 150°C. Internal protection includes current foldback, thermal limiting, and reverse battery protection.
IC REG LIN POS ADJ 500MA 10DFN Product overview: LT3065MPDD#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3065MPDD#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3065MPDD#PBF |
| Product Name | 500MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 0.6000 volts |
| IOUT | 0.5000 amps |