The LT3065MPDD-3.3#PBF is a 3.3V fixed-output, 500mA low dropout linear regulator with programmable current limit and power good flag, designed for automotive and industrial power applications. It operates from a 1.6V to 45V input voltage range with a 300mV typical dropout voltage and delivers ±2% output tolerance over line, load, and temperature. The device is packaged in a 10-lead 3mm × 3mm plastic DFN and is AEC-Q100 qualified for automotive use with an operating junction temperature range of -55°C to 150°C. It requires a minimum 3.3µF ceramic output capacitor for stability and includes protection features such as current foldback, thermal limiting, reverse battery, and reverse output protection.
IC REG LINEAR 3.3V 500MA 10DFN Product overview: LT3065MPDD-3.3#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3065MPDD-3.3#P
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3065MPDD-3.3#PBF |
| Product Name | 3.3V 500MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 3.3 volts |
| IOUT | 0.5000 amps |