The LT3065IMSE-5 is a 500mA low dropout linear regulator with a fixed 5V output, designed for applications requiring precise voltage regulation over a 1.6V to 45V input range. It features a 300mV typical dropout voltage, 25µV RMS input-referred noise, and ±2% output voltage tolerance over line, load, and temperature. The device includes a power good flag, programmable current limit, and operates with a minimum 3.3µF ceramic output capacitor. It is housed in a 12-lead plastic MSOP package and operates from -40°C to 125°C. The part is AEC-Q100 qualified for automotive applications.
IC REG LINEAR 5V 500MA 12MSOP Product overview: LT3065IMSE-5#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3065IMSE-5#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3065IMSE-5#TRPBF |
| Product Name | 5V 500MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 5 volts |
| IOUT | 0.5000 amps |