The LT3065IDD#TRPBF is a 500mA low noise, low dropout linear regulator with programmable current limit and a power good flag, available in a 10-lead 3mm × 3mm DFN package. It operates from a 1.6V to 45V input voltage range, maintains a typical dropout voltage of 300mV, and delivers an output tolerance of ±2% over line, load, and temperature. The device supports adjustable output from 0.6V to 40V and requires a minimum of 3.3µF ceramic output capacitor for stability. It includes features such as current limit foldback, thermal shutdown, reverse battery protection, and shutdown current less than 1µA. The part is AEC-Q100 qualified and rated for an operating junction temperature range of -40°C to 125°C.
IC REG LIN POS ADJ 500MA 10DFN Product overview: LT3065IDD#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3065IDD#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3065IDD#TRPBF |
| Product Name | 500MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.6000 volts |
| IOUT | 0.5000 amps |