The LT3065IDD-2.5#TRPBF is a 2.5V fixed output, 500mA low dropout linear regulator from the LT3065 series, designed for stable power delivery in battery-powered, automotive, and industrial systems. It is packaged in a 10-lead 3mm × 3mm plastic DFN with an operating junction temperature range of -40°C to 125°C. The device operates from a 1.6V to 45V input, maintains a 300mV typical dropout voltage, and provides ±2% output tolerance over line, load, and temperature. It features programmable current limit with ±10% accuracy, a power good flag, low noise of 25µV RMS (10Hz to 100kHz), and requires a minimum 3.3µF ceramic output capacitor. Internal protections include current foldback, thermal limiting, reverse battery, reverse current, and reverse output protection. The part is AEC-Q100 qualified.
IC REG LINEAR 2.5V 500MA 10DFN Product overview: LT3065IDD-2.5#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3065IDD-2.5#TR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3065IDD-2.5#TRPBF |
| Product Name | 2.5V 500MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 2.5 volts |
| IOUT | 0.5000 amps |