The LT3065IDD-1.8#TRPBF is a 500mA low dropout linear regulator with a fixed 1.8V output, designed for battery-powered, automotive, and industrial applications. It operates from a 1.6V to 45V input and maintains a typical dropout voltage of 300mV. The device is packaged in a 10-lead 3mm × 3mm DFN and is qualified to AEC-Q100 for automotive use. It supports stability with a minimum 3.3µF ceramic output capacitor, provides a power good flag, includes programmable current limit with foldback protection, and consumes less than 1µA in shutdown. The operating junction temperature range is -40°C to 125°C.
IC REG LINEAR 1.8V 500MA 10DFN Product overview: LT3065IDD-1.8#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3065IDD-1.8#TR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3065IDD-1.8#TRPBF |
| Product Name | 1.8V 500MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.8 volts |
| IOUT | 0.5000 amps |