The LT3065HDD-3.3#TRPBF is a 3.3V fixed-output, 500mA low dropout linear regulator with programmable current limit and power good indication, housed in a 10-lead 3mm × 3mm plastic DFN package. It operates from a 1.6V to 45V input range with a typical dropout voltage of 300mV, maintains ±2% output tolerance over line, load, and temperature, and requires a minimum 3.3µF ceramic output capacitor. The device is AEC-Q100 qualified, supports operating junction temperatures up to 150°C, and includes protections against reverse battery, thermal overload, and reverse current. A single external resistor programs the current limit to ±10% accuracy, and an external capacitor enables soft-start and noise reduction.
IC REG LINEAR 3.3V 500MA 10DFN Product overview: LT3065HDD-3.3#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3065HDD-3.3#TR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3065HDD-3.3#TRPBF |
| Product Name | 3.3V 500MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3.3 volts |
| IOUT | 0.5000 amps |