The LT3065HDD-2.5#TRPBF is a 2.5V fixed-output, 500mA low dropout linear regulator from the LT3065 series, designed for battery-powered, automotive, and industrial power systems. It operates from a 1.6V to 45V input, maintains a 300mV dropout voltage, and supports a 2% output tolerance over line, load, and temperature. The device is packaged in a 10-lead 3mm × 3mm DFN with an exposed thermal pad, rated for operation from -40°C to 150°C, and includes programmable current limit, power good flag, and protection against reverse battery, thermal overload, and reverse current. It requires a minimum 3.3µF ceramic output capacitor for stability and meets AEC-Q100 qualifications for automotive applications.
IC REG LINEAR 2.5V 500MA 10DFN Product overview: LT3065HDD-2.5#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3065HDD-2.5#TR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3065HDD-2.5#TRPBF |
| Product Name | 2.5V 500MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 2.5 volts |
| IOUT | 0.5000 amps |