The LT3065HDD-1.8#PBF is a 1.8V fixed-output, 500mA low dropout linear regulator with programmable current limit and power good flag, designed for high-reliability applications requiring stable voltage regulation from input voltages up to 45V. It operates with a dropout voltage of 300mV and maintains output tolerance within ±2% across line, load, and temperature variations. The device is packaged in a 10-lead, 3mm × 3mm plastic DFN with an exposed thermal pad, and is rated for operation from -40°C to 150°C. It includes internal protection features such as current foldback, thermal limiting, reverse battery, and reverse current protection. Output stability requires a minimum of 3.3µF ceramic capacitor, and the regulator supports soft-start via a single external capacitor. The part is AEC-Q100 qualified for automotive use.
IC REG LINEAR 1.8V 500MA 10DFN Product overview: LT3065HDD-1.8#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3065HDD-1.8#PB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3065HDD-1.8#PBF |
| Product Name | 1.8V 500MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 1.8 volts |
| IOUT | 0.5000 amps |