The LT3065EMSE-5#TRPBF is a 500mA low dropout linear regulator with a fixed 5V output, available in a 12-lead plastic MSOP package. It operates from a 1.6V to 45V input voltage range, maintains a typical dropout voltage of 300mV, and offers a 25μV RMS noise level from 10Hz to 100kHz. The device includes a power good flag, programmable current limit, and protection against reverse battery, thermal overload, and reverse current. It is stable with a minimum 3.3μF ceramic output capacitor and has a shutdown current under 1μA. The part is rated for operation from -40°C to 125°C and is AEC-Q100 qualified for automotive applications.
IC REG LINEAR 5V 500MA 12MSOP Product overview: LT3065EMSE-5#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3065EMSE-5#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3065EMSE-5#TRPBF |
| Product Name | 5V 500MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 5 volts |
| IOUT | 0.5000 amps |