The LT3065EMSE-1.8#PBF is a 1.8V fixed-output, 500mA low dropout linear regulator in a 12-lead plastic MSOP package, part of the LT3065 series. It operates with an input voltage range of 1.6V to 45V, maintains an output tolerance of ±2% over line, load, and temperature, and has a typical dropout voltage of 300mV. The device features a programmable precision current limit, power good flag, low noise of 25µV RMS (10Hz to 100kHz), and requires a minimum 3.3µF ceramic output capacitor for stability. It includes reverse battery, thermal, and reverse current protection, draws less than 1µA in shutdown, and is qualified to AEC-Q100 for automotive applications. The operating junction temperature range is -40°C to 125°C.
IC REG LINEAR 1.8V 500MA 12MSOP Product overview: LT3065EMSE-1.8#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3065EMSE-1.8#P
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3065EMSE-1.8#PBF |
| Product Name | 1.8V 500MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 1.8 volts |
| IOUT | 0.5000 amps |