The LT3065EDD-5#PBF is a 500mA low dropout linear regulator with a fixed 5V output, designed for applications requiring stable power in industrial, automotive, and portable systems. It operates from a 1.6V to 45V input range with a typical dropout voltage of 300mV and maintains a 2% output tolerance over line, load, and temperature. The device is housed in a 10-lead 3mm × 3mm DFN package with an exposed thermal pad soldered to the PCB for thermal management. It includes a power good flag, programmable current limit, soft-start via an external capacitor, and protection against reverse battery, thermal overload, and reverse current. The part is AEC-Q100 qualified and rated for operation from -40°C to 125°C. Stability is ensured with a minimum 3.3µF ceramic output capacitor.
IC REG LINEAR 5V 500MA 10DFN Product overview: LT3065EDD-5#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3065EDD-5#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3065EDD-5#PBF |
| Product Name | 5V 500MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 5 volts |
| IOUT | 0.5000 amps |