The LT3063EMS8E#TRPBF is a 200mA low dropout linear regulator with a 1.6V to 45V input range and 300mV dropout voltage. It features a 45μA quiescent current, 30μV RMS output noise, and active output discharge. The device is packaged in an 8-lead plastic MSOP with an exposed pad connected to ground, sized for surface-mount mounting. It operates from -40°C to 125°C and includes reverse battery protection, current limit with foldback, and thermal shutdown. The output voltage is adjustable from 600mV to 19V using an external resistor network. Shutdown current is less than 3μA.
IC REG LIN POS ADJ 200MA 8MSOP Product overview: LT3063EMS8E#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3063EMS8E#TRPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3063EMS8E#TRPBF |
| Product Name | 200MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.6000 volts |
| IOUT | 0.2000 amps |