The LT3063EMS8E#PBF is a 200mA low dropout linear regulator with an input voltage range of 1.6V to 45V and a high output voltage accuracy of ±2% over load, line, and temperature. It features a quiescent current of 45μA, a dropout voltage of 300mV at 200mA, and an output noise level of 30μV RMS from 10Hz to 100kHz. The device includes active output discharge, reverse battery protection, and current and thermal limit protection. It is housed in an 8-lead plastic MSOP package with an exposed GND pad, measuring 3mm × 3mm including the pad. The operating junction temperature range is from -40°C to 125°C. This part is an adjustable-output variant, with a reference voltage of 600mV allowing output voltages from 600mV up to 19V.
IC REG LIN POS ADJ 200MA 8MSOP Product overview: LT3063EMS8E#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3063EMS8E#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3063EMS8E#PBF |
| Product Name | 200MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 0.6000 volts |
| IOUT | 0.2000 amps |