The LT3062EMS8E#TRPBF is a 200mA low dropout linear regulator with an input voltage range of 1.6V to 45V and a fixed output voltage of 3.3V. It features a quiescent current of 45μA, a dropout voltage of 300mV at 200mA load, and output noise of 30μV RMS from 10Hz to 100kHz. The device is housed in an 8-lead plastic MSOP package and supports operation from -40°C to 125°C. It includes reverse battery protection, current limit with foldback, and thermal shutdown. The regulator is stable with low ESR ceramic capacitors and requires no external ESR components. Shutdown current is less than 1μA.
IC REG LIN POS ADJ 200MA 8MSOP Product overview: LT3062EMS8E#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3062EMS8E#TRPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3062EMS8E#TRPBF |
| Product Name | 200MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.6000 volts |
| IOUT | 0.2000 amps |