The LT3061EDCB#TRPBF is a 100mA low dropout linear regulator with an input voltage range of 1.6V to 45V and an output voltage of 3.3V, designed for battery-powered, automotive, and industrial applications. It features a quiescent current of 45μA, a dropout voltage of 250mV at 100mA load, and low output noise of 30μV RMS (10Hz to 100kHz). The device includes active output discharge, reverse battery protection, and thermal shutdown. It is housed in an 8-lead 2mm × 3mm DFN package with an exposed thermal pad that must be soldered to the PCB for proper heat dissipation. The operating temperature range is -40°C to 125°C.
IC REG LINEAR POS ADJ 100MA 8DFN Product overview: LT3061EDCB#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3061EDCB#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3061EDCB#TRPBF |
| Product Name | 100MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.6000 volts |
| IOUT | 0.1000 amps |