The LT3061EDCB-5 is a 100mA micropower low dropout linear regulator with an output voltage of 5V, designed for applications requiring stable power from input voltages between 1.6V and 45V. It features an active output discharge, 45μA quiescent current, 250mV typical dropout voltage, and 30μV RMS noise from 10Hz to 100kHz. The device is housed in an 8-lead 2mm × 3mm DFN package with an exposed ground pad that must be soldered to the PCB. It includes reverse battery protection, current limit with foldback, and thermal shutdown. The output tolerance is ±2% over load, line, and temperature, and shutdown current is less than 3μA.
IC REG LINEAR 5V 100MA 8DFN Product overview: LT3061EDCB-5#TRMPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3061EDCB-5#TRM
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3061EDCB-5#TRMPBF |
| Product Name | 5V 100MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 5 volts |
| IOUT | 0.1000 amps |