The LT3060MPTS8#TRMPBF is a 100mA low dropout linear regulator with a 1.6V to 45V input range, 300mV dropout voltage, and 40µA quiescent current. It provides a fixed output voltage and features 30µVRMS output noise, reverse battery protection, and thermal shutdown. The device is packaged in an 8-lead Plastic ThinSOT and operates over a temperature range of -55°C to 150°C. It is AEC-Q100 qualified for automotive applications.
IC REG LIN POS ADJ 100MA TSOT23 Product overview: LT3060MPTS8#TRMPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3060MPTS8#TRMP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3060MPTS8#TRMPBF |
| Product Name | 100MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.6000 volts |
| IOUT | 0.1000 amps |