The LT3060IDC#TRMPBF is a 100mA low dropout linear regulator with a 1.6V to 45V input range and a dropout voltage of 300mV. It features a quiescent current of 40µA, output noise of 30µV RMS from 10Hz to 100kHz, and an output tolerance of ±2% over line, load, and temperature. The device is available in an 8-lead 2mm × 2mm × 0.75mm DFN package with an exposed thermal pad and operates from -40°C to 125°C. It includes reverse battery protection, current limit foldback, and thermal shutdown. A single capacitor programs soft-start and reduces noise. The part is AEC-Q100 qualified for automotive applications.
IC REG LINEAR POS ADJ 100MA 8DFN Product overview: LT3060IDC#TRMPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3060IDC#TRMPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3060IDC#TRMPBF |
| Product Name | 100MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.6000 volts |
| IOUT | 0.1000 amps |