The LT3060HTS8-5#TRPBF is a 100mA low dropout linear regulator with a fixed 5V output, housed in an 8-lead Plastic ThinSOT package. It operates over an input voltage range of 1.6V to 45V, with a dropout voltage of 300mV and a quiescent current of 40µA. The regulator provides 30µV RMS noise performance from 10Hz to 100kHz, and includes reverse battery protection, current limit foldback, and thermal shutdown. It is rated for an operating junction temperature range of -40°C to 150°C and is AEC-Q100 qualified for automotive applications. Output tolerance is ±2% over line, load, and temperature conditions. Shutdown current is less than 1µA, and stability is maintained with low ESR ceramic output capacitors.
IC REG LINEAR 5V 100MA TSOT23-8 Product overview: LT3060HTS8-5#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3060HTS8-5#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3060HTS8-5#TRPBF |
| Product Name | 5V 100MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 5 volts |
| IOUT | 0.1000 amps |