The LT3060ETS8#TRPBF is a 100mA low dropout linear regulator with an input voltage range of 1.6V to 45V and a dropout voltage of 300mV. It features a low quiescent current of 40µA and output noise of 30µV RMS from 10Hz to 100kHz. The device is available in an 8-lead Plastic ThinSOT package and operates over a temperature range of -40°C to 125°C. It includes reverse battery protection, current limit foldback, and thermal shutdown. The regulator requires a minimum 2.2µF ceramic output capacitor for stability and supports fixed output voltages including 1.2V, 1.5V, 1.8V, 2.5V, 3.3V, 5V, and 15V. A single capacitor programs low noise and soft-start functionality. The part is AEC-Q100 qualified for automotive applications. Output tolerance is ±2% over line, load, and temperature.
IC REG LIN POS ADJ 100MA TSOT23 Product overview: LT3060ETS8#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3060ETS8#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3060ETS8#TRPBF |
| Product Name | 100MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.6000 volts |
| IOUT | 0.1000 amps |