The LT3060EDC#TRPBF is a 100mA low dropout linear regulator with an input voltage range of 1.6V to 45V, a dropout voltage of 300mV, and a quiescent current of 40µA. It features a low output noise of 30µV RMS (10Hz to 100kHz), an output tolerance of ±2% over line, load, and temperature, and a shutdown current below 1µA. The device is available in an 8-lead (2mm × 2mm × 0.75mm) DFN package, supports fixed output voltages including 5V, and is AEC-Q100 qualified for automotive applications.
IC REG LINEAR POS ADJ 100MA 8DFN Product overview: LT3060EDC#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3060EDC#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3060EDC#TRPBF |
| Product Name | 100MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.6000 volts |
| IOUT | 0.1000 amps |