The LT3050IMSE#PBF is a 100mA low dropout linear regulator with precision current limit and diagnostic outputs, housed in a 12-lead plastic MSOP package. It operates with an input voltage range of 1.6V to 45V, delivers a 5V fixed output, and has a dropout voltage of 340mV. The device includes a 1/100th output current monitor, a fault indicator for current limit, minimum output current, or thermal shutdown, and features reverse-battery, reverse-output, and reverse-current protection. It is characterized for an operating temperature range of -40°C to 125°C and requires a minimum 2.2μF ceramic output capacitor for stability. Output tolerance is ±2% over line, load, and temperature, and shutdown current is less than 1μA.
IC REG LIN POS ADJ 100MA 12MSOP Product overview: LT3050IMSE#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3050IMSE#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3050IMSE#PBF |
| Product Name | 100MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 0.6000 volts |
| IOUT | 0.1000 amps |