The LT3050EDDB-5 is a 100mA low dropout linear regulator with a fixed 5V output, designed for high-reliability applications requiring precision current limit and diagnostic functions. It operates from an input voltage range of 1.6V to 45V with a dropout voltage of 340mV and output tolerance of ±2% over line, load, and temperature. The device features a programmable current limit accurate to ±5%, a 1/100th output current monitor, and a fault indicator for current limit, minimum output current, or thermal shutdown. It is available in a 12-lead 3mm × 2mm plastic DFN package with an exposed thermal pad that must be soldered to the PCB for proper thermal performance. Stability is achieved with a minimum 2.2μF ceramic output capacitor. The regulator includes reverse-battery, reverse-output, and reverse-current protection, and operates over a junction temperature range of -40°C to 125°C.
IC REG LINEAR 5V 100MA 12DFN Product overview: LT3050EDDB-5#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3050EDDB-5#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3050EDDB-5#TRPBF |
| Product Name | 5V 100MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 5 volts |
| IOUT | 0.1000 amps |