The LT3045IMSE#PBF is a 500mA ultralow noise linear regulator with a 1.8V to 20V input range and 0V to 15V output range, designed for noise-sensitive applications such as RF systems and precision instrumentation. It is housed in a 12-lead MSOP package and operates over a temperature range of -40°C to 125°C. The regulator features ultralow output noise of 0.8µV RMS (10Hz to 100kHz) with a 4.7µF capacitor, ultrahigh PSRR of 76dB at 1MHz, and a typical dropout voltage of 260mV at full load. It includes programmable current limit, fast start-up, programmable power good, and reverse-battery protection. The device is AEC-Q100 qualified for automotive applications and requires a minimum 10µF ceramic output capacitor for stability.
IC REG LIN POS PROG 500MA 12MSOP Product overview: LT3045IMSE#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3045IMSE#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3045IMSE#PBF |
| Product Name | 500MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 0.0 to 15 volts |
| IOUT | 0.5000 amps |