The LT3045-1 is a 500mA ultralow noise, ultrahigh PSRR linear regulator designed for noise-sensitive applications such as RF power supplies and high-speed data converters. It operates from an input voltage range of 1.8V to 20V and provides an adjustable output voltage from 0V to 15V with a typical dropout voltage of 260mV. The device features an ultralow RMS noise of 0.8µV (10Hz to 100kHz) and a PSRR of 76dB at 1MHz. It requires a minimum 10µF ceramic output capacitor and is available in a 12-lead plastic MSOP package. The LT3045IMSE-1#TRPBF variant operates over a temperature range of -40°C to 125°C and includes VIOC control for upstream regulator tracking. Built-in protections include reverse-battery, reverse-current, current limit with foldback, and thermal shutdown.
IC REG LIN POS PROG 500MA 12MSOP Product overview: LT3045IMSE-1#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3045IMSE-1#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3045IMSE-1#TRPBF |
| Product Name | 500MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.0 volts |
| IOUT | 0.5000 amps |