The LT3045-1 is a 500mA ultralow noise, ultrahigh PSRR linear regulator designed for noise-sensitive applications such as RF power supplies and high-speed data converters. It operates from an input voltage range of 1.8V to 20V and provides an output voltage range of 0V to 15V with a typical dropout voltage of 260mV. The device features ultralow RMS noise of 0.8µV (10Hz to 100kHz) and 2nV/√Hz spot noise at 10kHz, with ultrahigh PSRR of 76dB at 1MHz. It includes a VIOC pin to control an upstream regulator and minimize power dissipation, programmable current limit, and power good output. The regulator is stable with a minimum 10µF ceramic output capacitor and includes reverse-battery and reverse-current protection. Available in a 12-lead 3mm × 3mm DFN package, it operates over a temperature range of -40°C to 125°C.
IC REG LIN POS PROG 500MA 12DFN Product overview: LT3045IDD-1#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3045IDD-1#TRPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3045IDD-1#TRPBF |
| Product Name | 500MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.0 volts |
| IOUT | 0.5000 amps |