The LT3042IMSE#TRPBF is a 200mA ultralow noise linear regulator designed for RF and precision analog applications, featuring 0.8µV RMS noise (10Hz to 100kHz) and 79dB PSRR at 1MHz. It operates from 1.8V to 20V input and provides an output range of 0V to 15V with a 350mV dropout voltage at 200mA. The device is housed in a 10-lead plastic MSOP package and requires a minimum 4.7µF ceramic output capacitor. It includes programmable current limit, fast start-up, and programmable power good functionality. Operating temperature range is -40°C to 125°C.
IC REG LIN POS ADJ 200MA 10MSOP Product overview: LT3042IMSE#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3042IMSE#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-LT3042IMSE#TRPBF |
| Product Name | 200MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.0 to 15 volts |
| IOUT | 0.2000 amps |