The LT3042 is a 200mA ultralow noise linear regulator designed for powering noise-sensitive RF applications such as PLLs, VCOs, and medical imaging systems. It operates from an input voltage range of 1.8V to 20V and provides an adjustable output voltage from 0V to 15V with a typical dropout voltage of 350mV at 200mA load. The device features ultralow output noise of 0.8µV RMS (10Hz to 100kHz) and ultrahigh PSRR of 79dB at 1MHz. It is stable with a minimum 4.7µF ceramic output capacitor and includes programmable current limit, fast start-up, and programmable power-good output. The LT3042IDD#PBF variant is housed in a thermally enhanced 10-lead 3mm × 3mm DFN package with an operating temperature range of -40°C to 125°C. Reverse battery and reverse current protection are integrated, along with internal current limit with foldback and thermal shutdown with hysteresis.
IC REG LIN POS ADJ 200MA 10DFN Product overview: LT3042IDD#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3042IDD#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3042IDD#PBF |
| Product Name | 200MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 0.0 to 15 volts |
| IOUT | 0.2000 amps |