The LT3042HDD#PBF is a 200mA ultralow noise, ultrahigh PSRR linear regulator for powering noise-sensitive RF applications. It operates from a 1.8V to 20V input supply and provides an output voltage from 0V to 15V with a typical dropout voltage of 350mV at 200mA. The device features 0.8µV RMS output noise from 10Hz to 100kHz and 79dB PSRR at 1MHz. It is available in a 10-lead 3mm × 3mm DFN package and includes programmable current limit, power good output, reverse battery and reverse current protection. The H-grade variant supports an operating junction temperature range of -40°C to 150°C. A minimum 4.7µF ceramic output capacitor is required for stability.
IC REG LIN POS ADJ 200MA 10DFN Product overview: LT3042HDD#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3042HDD#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-LT3042HDD#PBF |
| Product Name | 200MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 0.0 to 15 volts |
| IOUT | 0.2000 amps |