The LT3042EDD#PBF is a 200mA ultralow noise, ultrahigh PSRR linear regulator designed for noise-sensitive RF applications. It operates from an input voltage of 1.8V to 20V and provides an output voltage range of 0V to 15V, with a dropout voltage of 350mV at 200mA. The device is available in a 10-lead, 3mm × 3mm plastic DFN package with an exposed pad that must be soldered to the PCB for thermal performance. It features 0.8µV RMS output noise (10Hz to 100kHz), 79dB PSRR at 1MHz, and requires a minimum 4.7µF ceramic output capacitor. The regulator includes programmable current limit, power good output, fast start-up, reverse battery and reverse current protection, and operates from -40°C to 125°C. The orderable part number includes a lead-free finish and tape and reel packaging.
IC REG LIN POS ADJ 200MA 10DFN Product overview: LT3042EDD#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3042EDD#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-LT3042EDD#PBF |
| Product Name | 200MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 0.0 to 15 volts |
| IOUT | 0.2000 amps |