The LT3032IDE-15#TRPBF is a dual 150mA positive/negative low dropout linear regulator with a fixed -15V output, housed in a 14-lead 4mm × 3mm × 0.75mm DFN package with exposed thermal pads. It operates with input voltages from -2.3V to -20V, maintains a dropout voltage of 300mV, and features low quiescent current of 30µA per channel and shutdown current under 3µA. Output noise is 30µV RMS (10Hz to 100kHz) with a 10nF bypass capacitor, and stability is ensured with 2.2µF ceramic, tantalum, or aluminum capacitors. The device includes current and thermal limiting, reverse-output protection, and is rated for an operating junction temperature range of -40°C to 125°C.
IC REG LINEAR +-15V 14DFN Product overview: LT3032IDE-15#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT3032IDE-15#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT3032IDE-15#TRPBF |
| Product Name | -15V Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | ? to 15 volts |
| IOUT | 0.1500 amps |